Home >  Panel Accessories  >  Stack Light  >  WERMA  >  842-100-55

842-100-55

Manufactured by WERMA

WERMA 842-100-55 0
WERMA 842-100-55 1
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$210.00
Save as much as 54 %
Last Value Update: 2021-01-11
Product Description
Warranty
  • 84210055
  • FLASHING LIGHT ELEMENT
  • 24 VDC
  • RD
  • HEIGHT 66 MM
  • DIAMETER 70 MM
If you need a specific firmware or series relating to 842-100-55, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
CAN$160.00

Radwell Preferred Manufacturer Factory New Level 1

CAN$160.00
SKU: 67735063
1-4 Weeks
Save Up To CAN$50.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
CAN$96.00

Surplus Never Used Original Packaging

CAN$120.00
SKU: 67735064
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$104.00
SKU: 67735065
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$96.00
SKU: 67735066
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To CAN$114.00!
o
Rush Available
2 in US!
1 in UK!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 842-100-55, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.