Home >  Components  >  Connector/Terminal/Pin  >  WERMA  >  630.700.75

630.700.75

Manufactured by WERMA

WERMA 630.700.75 0
WERMA 630.700.75 1
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$38.00
Save as much as 45 %
Last Value Update: 2021-01-11
Product Description
Warranty
  • 63070075
  • TERMINAL ELEMENT 24VAC/DC GY
  • PUSH-IN TERMINAL CONNECTION
If you need a specific firmware or series relating to 630.700.75, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
CAN$34.00

Radwell Preferred Manufacturer Factory New Level 1

CAN$34.00
SKU: 65360008
2-5 Days
Ships from New Jersey, USA
Save Up To CAN$4.00!
Additional quantities available with standard lead time.
2 in US!
If you need a specific firmware or series relating to 630.700.75, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.