Home >  Sensors & Switches  >  Encoder/Resolver  >  SICK  >  DRS61-A1R08192

DRS61-A1R08192

Manufactured by SICK STEGMANN

SICK DRS61-A1R08192 0
SICK DRS61-A1R08192 1
representative photo
click to zoom
Weight: 0.36 kgs
Estimated Value - CAN$1,065.44
Save as much as 45%
Last Value Update: 2011-01-16
Product Description
Alternate Part Numbers
Warranty
  • DRS61A1R08192
  • DISCONTINUED BY MANUFACTURER
  • ENCODER
  • 4.5 - 5.5V
  • TTL
  • PROGRAMMABLE
  • CLASS 2
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DRS61-A1R08192, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$692.54
In-Stock

Surplus Never Used Original Packaging

CAN$799.08
SKU: 10650369
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$692.54
SKU: 10650370
2-5 Days
Ships from United Kingdom
Save Up To CAN$372.90!
1 in UK!

Previously Used / Radwell Certified

CAN$639.26
SKU: 10650371
Call 1.855.752.9393 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
CAN$480.00
Average Delivery 2-10 Days
CAN$480.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to DRS61-A1R08192, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.