Home >  Sensors & Switches  >  Encoder/Resolver  >  SICK  >  DGS60G1A00500

DGS60G1A00500

Manufactured by SICK STEGMANN

SICK DGS60G1A00500 0
SICK DGS60G1A00500 1
SICK DGS60G1A00500 2
representative photo
click to zoom
Weight: 0.54 kgs
Estimated Value - CAN$947.50
Save as much as 46%
Last Value Update: 2010-01-01
Product Description
Alternate Part Numbers
Warranty
  • DGS60G1A00500
  • DISCONTINUED BY MANUFACTURER
  • INCREMENTAL ENCODER
  • DGS 60 SERIES
  • SOLID SHAFT
  • 10-30 VDC
  • HTL (PUSH-PULL)
  • SERVO FLANGE
  • 6 MM SHAFT
  • RADIAL 12 PIN M23 MALE CONNECTOR
  • 500 PPR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to DGS60G1A00500, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$710.62
In-Stock

Surplus Never Used Original Packaging

CAN$710.62
SKU: 641478
2-5 Days
Ships from United States
Save Up To CAN$236.87!
2 in US!

Surplus Never Used Radwell Packaging

CAN$615.87
SKU: 641479
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$568.50
SKU: 641480
Call 1.855.752.9393 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
CAN$432.00
Average Delivery 2-10 Days
CAN$432.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to DGS60G1A00500, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.