Home >  Power Supplies  >  Power Supply  >  SICK  >  EN3

EN3

Manufactured by SICK

SICK EN3 0
SICK EN3 1
representative photo
click to zoom
Weight: 1.09 kgs
Estimated Value - CAN$975.05
Save as much as 59%
Last Value Update: 2021-01-14
Product Description
Alternate Part Numbers
Warranty
  • EN3
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY 1.4AMP 200-264VAC 40W 24VDC SENSOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EN3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

CAN$741.04
SKU: 40663
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$643.53
SKU: 40664
Save Up To CAN$331.52!
1 in CA!

Previously Used / Radwell Certified

CAN$438.77
SKU: 40665
Save Up To CAN$536.28!
o
Rush Available
11 in US!
1 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
CAN$264.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to EN3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.