Home >  Sensors & Switches  >  Proximity Switch  >  RADWELL VERIFIED SUBSTITUTE  >  XS4P12PA340-SUB

XS4P12PA340-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$63.09
Save as much as 58 %
Last Value Update: 2021-02-01
Product Description
Warranty
OEM Part Numbers
  • XS4P12PA340SUB
  • PROXIMITY SENSOR - EXTENDED RANGE
  • CYLINDRICAL SHIELDED
  • 12MM THREADED BODY
  • 4MM RANGE
  • PNP
  • N/O OUTPUT
  • PRE-WIRED CABLE CONNECT
If you need a specific firmware or series relating to XS4P12PA340-SUB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
CAN$52.57

Radwell Preferred Manufacturer Factory New Level 1

CAN$52.57
SKU: 63070804
1-4 Weeks
Save Up To CAN$10.51!
Order Now!
If you need a specific firmware or series relating to XS4P12PA340-SUB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.