Home >  Sensors & Switches  >  Proximity Switch  >  RADWELL VERIFIED SUBSTITUTE  >  XS118BLPBM12-SUB

XS118BLPBM12-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$52.57
Save as much as 45 %
Last Value Update: 2016-11-30
Product Description
Warranty
OEM Part Numbers
  • XS118BLPBM12SUB
  • REPLACEMENT OF SCHNEIDER ELECTRIC XS118BLPBM12
  • PROXIMITY SENSOR - INDUCTIVE
  • CYLINDRICAL
  • CHROME PLATED BRASS
  • SHIELDED
  • 18MM THREADED BODY
  • 5MM RANGE
  • PNP
  • N/C OUTPUT
  • 4-PIN
  • M12 QUICK-CONNECT
If you need a specific firmware or series relating to XS118BLPBM12-SUB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
CAN$52.57

Radwell Preferred Manufacturer Factory New Level 1

CAN$52.57
SKU: 61611469
2-5 Days
Ships from New Jersey, USA
Additional quantities available with standard lead time.
10 in US!
If you need a specific firmware or series relating to XS118BLPBM12-SUB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.