Home >  Sensors & Switches  >  Proximity Switch  >  RADWELL VERIFIED SUBSTITUTE  >  XS1-M18MA250K4-SUB

XS1-M18MA250K4-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$151.15
Save as much as 45 %
Last Value Update: 2021-03-10
Product Description
Warranty
OEM Part Numbers
  • XS1M18MA250K4SUB
  • REPLACEMENT OF SCHNEIDER ELECTRIC XS1-M18MA250K4
  • PROXIMITY SENSOR - EXT RANGE PROX SENSOR
  • CYLINDRICAL
  • CHROME PLATED BRASS
  • SHIELDED CONSTRUCTION
  • 18MM THREADED BODY
  • 8MM RANGE
  • AC/DC OUTPUT
  • NORMALLY OPEN OUTPUT
  • 3-PIN
  • 1/2-20 QUICK-CONNECT
If you need a specific firmware or series relating to XS1-M18MA250K4-SUB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
CAN$151.15

Radwell Preferred Manufacturer Factory New Level 1

CAN$151.15
SKU: 58970608
2-5 Days
Ships from New Jersey, USA
Additional quantities available with standard lead time.
1 in US!
If you need a specific firmware or series relating to XS1-M18MA250K4-SUB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.