Home >  Servo Products  >  Stepper Motor  >  PARKER  >  RS42B-DKNPS

RS42B-DKNPS

Manufactured by PARKER COMPUMOTOR

PARKER RS42B-DKNPS 0
PARKER RS42B-DKNPS 1
representative photo
click to zoom
Weight: 8.35 kgs
Estimated Value - CAN$1,904.47
Save as much as 44%
Last Value Update: 2021-11-17
Product Description
Warranty
  • RS42BDKNPS
  • DISCONTINUED BY MANUFACTURER
  • STEPPER MOTOR
  • 190V
  • 444WATT
  • 9.3AMP
  • .44 KW
  • 1.8 DEG RS 42B
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RS42B-DKNPS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PARKER

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$1,142.68
In-Stock

Surplus Never Used Original Packaging

CAN$1,429.02
SKU: 29607
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$1,238.57
SKU: 29608
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$1,142.68
SKU: 29609
2-10 Days
Ships from United States
Save Up To CAN$761.79!
o
Rush Available
2 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
CAN$871.20
Average Delivery 2-10 Days
CAN$871.20
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to RS42B-DKNPS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.