Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  G730-VID16-B-DC24

G730-VID16-B-DC24

Manufactured by OMRON

OMRON G730-VID16-B-DC24 0
OMRON G730-VID16-B-DC24 1
representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - CAN$1,114.35
Save as much as 43%
Last Value Update: 2022-12-22
Product Description
Alternate Part Numbers
Warranty
  • G730VID16BDC24
  • DISCONTINUED BY MANUFACTURER
  • INPUT MODULE REMOTE TERMINAL
  • 16 POINT
  • NPN
  • 24 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to G730-VID16-B-DC24, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

CAN$846.90
SKU: 29199
Save Up To CAN$267.44!
5 in US!

Surplus Never Used Radwell Packaging

CAN$735.47
SKU: 29200
Save Up To CAN$378.88!
1 in US!

Previously Used / Radwell Certified

CAN$668.61
SKU: 29201
Save Up To CAN$445.74!
o
Rush Available
45 in US!
1 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
CAN$478.80
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to G730-VID16-B-DC24, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.