Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  82A-AD-000-TU-DFFP-1DK

82A-AD-000-TU-DFFP-1DK

Manufactured by MAC VALVES INC

MAC VALVES INC 82A-AD-000-TU-DFFP-1DK 0
MAC VALVES INC 82A-AD-000-TU-DFFP-1DK 1
MAC VALVES INC 82A-AD-000-TU-DFFP-1DK 2
representative photo
click to zoom
Weight: 0.43 kgs
Estimated Value - CAN$218.00
Save as much as 54%
Last Value Update: 2022-04-04
Product Description
Warranty
  • 82AAD000TUDFFP1DK
  • SOLENOID VALVE
  • 4-WAY
  • 0-150PSI
  • 24VDC
  • 2.4W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 82A-AD-000-TU-DFFP-1DK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MAC VALVES INC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
CAN$167.00
In-Stock

Radwell Independent Supply Chain New Level 1

CAN$167.00
SKU: 33771
Save Up To CAN$51.00!
Additional quantities available with standard lead time.
6 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$0.00
In-Stock

Surplus Never Used Original Packaging

CAN$127.00
SKU: 33772
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$111.00
SKU: 33773
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$100.00
SKU: 33774
Call 1.855.752.9393 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 82A-AD-000-TU-DFFP-1DK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.