Home >  Transformers  >  Control Transformer  >  HONEYWELL  >  198162EA

198162EA

Manufactured by HONEYWELL

representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$198.04
Save as much as 40%
Last Value Update: 2022-07-15
Product Description
Warranty
  • 198162EA
  • DISCONTINUED BY MANUFACTURER
  • INTERNAL MOUNT TRANSFORMER
  • 120 VAC PRIMARY
  • 24 VAC SECONDARY
  • 50/60 HZ
  • 40 VA
  • FOR MODUTROL IV MOTORS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 198162EA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$151.36
In-Stock

Surplus Never Used Original Packaging

CAN$151.36
SKU: 32522
Save Up To CAN$46.68!
10 in US!

Surplus Never Used Radwell Packaging

CAN$131.56
SKU: 32523
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$118.82
SKU: 32524
Call 1.855.752.9393 for Availability
If you need a specific firmware or series relating to 198162EA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.