Home >  Contactors & Starters  >  Contactor  >  GENERAL ELECTRIC  >  CR7G1WF

CR7G1WF

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC CR7G1WF 0
GENERAL ELECTRIC CR7G1WF 1
representative photo
click to zoom
Weight: 0.18 kgs
Estimated Value - CAN$56.60
Save as much as 40%
Last Value Update: 2022-04-28
Product Description
Warranty
  • CR7G1WF
  • DISCONTINUED BY MANUFACTURER
  • OVERLOAD RELAY
  • ADJUSTABLE RANGE: 1 - 1.5 AMP
  • 600 VAC MAX
  • USE WITH SIZES A - F
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CR7G1WF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$33.96
In-Stock

Surplus Never Used Original Packaging

CAN$43.87
SKU: 37810
Save Up To CAN$12.74!
11 in US!

Surplus Never Used Radwell Packaging

CAN$38.21
SKU: 37811
Save Up To CAN$18.40!
3 in US!

Previously Used / Radwell Certified

CAN$33.96
SKU: 37812
Save Up To CAN$22.64!
o
Rush Available
210 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to CR7G1WF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.