080BA9S120LR

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$35.36
Save as much as 44%
Last Value Update: 2021-02-24
Product Description
Warranty
  • 080BA9S120LR
  • LED LAMP
  • MINIATURE
  • 120VAC/DC
  • RED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 080BA9S120LR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
CAN$32.64
Available To Order

Radwell Independent Supply Chain New Level 1

CAN$32.64
SKU: 31825
1-4 Weeks
Non-Cancelable/Non-Returnable
Save Up To CAN$2.72!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$21.01
In-Stock

Surplus Never Used Original Packaging

CAN$26.61
SKU: 31826
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$22.41
SKU: 31827
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$21.01
SKU: 31828
Save Up To CAN$15.41!
o
Rush Available
4 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 080BA9S120LR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.