080BA9S120LG

Manufactured by GENERAL ELECTRIC

representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$107.07
Save as much as 40%
Last Value Update: 2022-08-05
Product Description
Warranty
  • 080BA9S120LG
  • DISCONTINUED BY MANUFACTURER
  • LED LAMP
  • FOR GE CR104P
  • 120 VAC/DC
  • 1.4 WATTS
  • YELLOW
  • BAYONET BASE
  • 130 V-BP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 080BA9S120LG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$69.60
In-Stock

Surplus Never Used Original Packaging

CAN$80.31
SKU: 12155657
2-5 Days
Ships from United States
Save Up To CAN$26.77!
2 in US!

Surplus Never Used Radwell Packaging

CAN$69.60
SKU: 12155658
2-5 Days
Ships from United States
Save Up To CAN$37.48!
4 in US!

Previously Used / Radwell Certified

CAN$64.24
SKU: 12155659
Call 1.855.752.9393 for Availability
If you need a specific firmware or series relating to 080BA9S120LG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.