Home >  PLCs/Machine Control  >  PLC Module/Rack  >  HORNER AUTOMATION  >  HE693ADC410

HE693ADC410

Manufactured by FANUC GE FANUC

(Also known as HORNER AUTOMATION HE693ADC410)

representative photo
click to zoom
Weight: 0.51 kgs
Estimated Value - CAN$3,551.98
Save as much as 77%
Last Value Update: 2019-04-04
Product Description
Alternate Part Numbers
Warranty
  • HE693ADC410
  • DISCONTINUED BY MANUFACTURER
  • ANALOG INPUT MODULE
  • FOR SERIES 90-30
  • 4 CHANNEL
  • +/-10 VDC
  • WITH 1500 VAC RMS / 700 VDC ISOLATION
  • 14-BIT RESOLUTION
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HE693ADC410, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HORNER AUTOMATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

CAN$2,699.50
SKU: 27930
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$2,344.30
SKU: 27931
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$806.51
SKU: 27932
Save Up To CAN$2,745.47!
o
Rush Available
5 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
CAN$672.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to HE693ADC410, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.