Home >  HMI / MMI / OIT  >  Operator Interface  >  FANUC  >  A61L-0001-0094

A61L-0001-0094

Manufactured by FANUC

representative photo
click to zoom
Weight: 12.25 kgs
Estimated Value - CAN$4,861.06
Save as much as 55%
Last Value Update: 2021-08-02
Product Description
Alternate Part Numbers
Warranty
  • A61L00010094
  • DISCONTINUED BY MANUFACTURER
  • CRT UNIT
  • 14" COLOR
  • MONITOR 14 INCH COLOR
  • 592 X 432 DOT MATRIX
  • 200 VAC
  • 55 W
  • 50/60 HZ
  • CNC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to A61L-0001-0094, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$2,189.48
In-Stock

Surplus Never Used Original Packaging

CAN$3,646.46
SKU: 435228
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$3,160.36
SKU: 435229
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$2,189.48
SKU: 435230
2-10 Days
Ships from United States
Save Up To CAN$2,671.59!
o
Rush Available
2 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
CAN$1,800.00
Average Delivery 2-10 Days
CAN$1,800.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to A61L-0001-0094, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.