Home >  Semiconductors  >  Power Block Module  >  FANUC  >  A50L-0001-0175

A50L-0001-0175

Manufactured by FANUC

FANUC A50L-0001-0175 0
FANUC A50L-0001-0175 1
representative photo
click to zoom
Weight: 0.86 kgs
Estimated Value - CAN$1,768.22
Save as much as 40%
Last Value Update: 2021-01-12
Product Description
Alternate Part Numbers
Warranty
  • A50L00010175
  • DISCONTINUED BY MANUFACTURER
  • POWER BLOCK
  • 6 X 120 AMP
  • 600 V
  • FUJI: 6DI120C-060
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A50L-0001-0175, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
CAN$1,768.22
In-Stock

Radwell Independent Supply Chain New Level 1

CAN$1,768.22
SKU: 37456
1-4 Weeks
2 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$1,167.03
In-Stock

Surplus Never Used Original Packaging

CAN$1,343.85
SKU: 37457
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$1,167.03
SKU: 37458
Save Up To CAN$601.20!
3 in US!

Previously Used / Radwell Certified

CAN$1,060.93
SKU: 37459
Call 1.855.752.9393 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to A50L-0001-0175, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.