Home >  Sensors & Switches  >  Encoder/Resolver  >  DYNAPAR  >  H232500100245

H232500100245

Manufactured by DYNAPAR

representative photo
click to zoom
Weight: 0.27 kgs
Estimated Value - CAN$1,234.30
Save as much as 56%
Last Value Update: 2021-12-29
Product Description
Alternate Part Numbers
Warranty
  • H232500100245
  • INCREMENTAL ENCODER
  • SHAFTED ENCODER
  • SERIES H20
  • BIDIRECTIONAL W INDEX
  • 2500 PPR
  • FLANGE MOUNT
  • 3/8" DIAMETER SHAFT W FLAT
  • NO FACE MOUNT
  • 1.25" DIA MALE PILOT W SHAFT SEAL
  • 5-26V IN
  • 5-26V LINE DRIVER OUT
  • 10 PIN CONN
  • SIDE MOUNT
If you need a specific firmware or series relating to H232500100245, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for DYNAPAR
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
CAN$926.73

Radwell Independent Supply Chain New Level 1

CAN$926.73
SKU: 600149
2-5 Days
Ships from New Jersey, USA
Save Up To CAN$307.58!
Additional quantities available with standard lead time.
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
CAN$416.40
Average Delivery 2-10 Days
CAN$416.40
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to H232500100245, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.