Home >  Valves  >  Control Valve  >  CLIPPARD  >  ET-3M-12

ET-3M-12

Manufactured by CLIPPARD

representative photo
click to zoom
Weight: 0.07 kgs
Estimated Value - CAN$93.42
Save as much as 53%
Last Value Update: 2022-12-27
Product Description
Warranty
  • ET3M12
  • ELECTRONIC VALVE
  • 3 WAY
  • MANIFOLD MOUNT
  • 12 VDC
  • 105 PSIG
  • .67 WATT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ET-3M-12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CLIPPARD

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
CAN$74.19
In-Stock

Radwell Independent Supply Chain New Level 1

CAN$74.19
SKU: 11067
1-4 Weeks
Save Up To CAN$19.23!
Additional quantities available with standard lead time.
6 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$0.00
In-Stock

Surplus Never Used Original Packaging

CAN$59.43
SKU: 11068
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$50.94
SKU: 11069
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$46.70
SKU: 11070
Call 1.855.752.9393 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to ET-3M-12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.