Home >  Panel Accessories  >  Relay/Socket  >  CARLO GAVAZZI  >  S1961156024

S1961156024

Manufactured by CARLO GAVAZZI ELECTROMATIC

representative photo
click to zoom
Weight: 0.21 kgs
Estimated Value - CAN$544.23
Save as much as 40%
Last Value Update: 2012-01-01
Product Description
Warranty
  • S1961156024
  • DISCONTINUED BY MANUFACTURER
  • RELAY DUAL LEVEL SPDT 24VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to S1961156024, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLO GAVAZZI

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$408.83
In-Stock

Surplus Never Used Original Packaging

CAN$408.83
SKU: 6101
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To CAN$135.39!
2 in UK!

Surplus Never Used Radwell Packaging

CAN$354.41
SKU: 6102
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$326.54
SKU: 6103
Call 1.855.752.9393 for Availability
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to S1961156024, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.