Home >  Power Supplies  >  Switching Amplifier  >  BOSCH  >  0811405065

0811405065

Manufactured by BOSCH REXROTH

representative photo
click to zoom
Weight: 0.08 kgs
Estimated Value - CAN$7,072.89
Save as much as 43%
Last Value Update: 2022-12-06
Product Description
Alternate Part Numbers
Warranty
  • 0811405065
  • DISCONTINUED BY MANUFACTURER
  • BOARD
  • AMPLIFIER CARD
  • FOR PROPORTIONAL DIRECTIONAL CONTROL VALVES
  • ADJUSTABLE RAMP
  • 24 VDC
  • PL6-AGC1
  • VT-VRRA1-527-2X/V0/K40-AGC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 0811405065, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BOSCH

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$4,243.73
In-Stock

Surplus Never Used Original Packaging

CAN$5,375.40
SKU: 108748
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$4,668.11
SKU: 108749
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$4,243.73
SKU: 108750
Save Up To CAN$2,829.16!
o
Rush Available
1 in US!
2 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
CAN$2,988.00
Average Delivery 5-20 Days
CAN$2,988.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 0811405065, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.