Home >  Drives  >  Control/Interface Board  >  BOSCH  >  0811-405-028

0811-405-028

Manufactured by BOSCH REXROTH

BOSCH 0811-405-028 0
BOSCH 0811-405-028 1
representative photo
click to zoom
Weight: 0.29 kgs
Estimated Value - CAN$2,145.12
Save as much as 43%
Last Value Update: 2020-11-05
Product Description
Warranty
  • 0811405028
  • DISCONTINUED BY MANUFACTURER
  • AMPLIFIER CARD
  • PROPORTIONAL
  • 24 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 0811-405-028, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BOSCH

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

CAN$1,631.12
SKU: 383470
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$1,416.61
SKU: 383471
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$1,287.07
SKU: 383472
Save Up To CAN$858.05!
o
Rush Available
12 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
CAN$924.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 0811-405-028, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.