Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  QS30LDQ

QS30LDQ

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING QS30LDQ 0
BANNER ENGINEERING QS30LDQ 1
BANNER ENGINEERING QS30LDQ 2
representative photo
click to zoom
Weight: 0.08 kgs
Estimated Value - CAN$483.60
Save as much as 56%
Last Value Update: 2022-12-29
Product Description
Alternate Part Numbers
Warranty
  • QS30LDQ
  • PHOTOELECTRIC SENSOR
  • WORLD-BEAM QS30 SERIES
  • LASER DIFFUSE (CLASS 1)
  • RANGE: 400 MM
  • INPUT: 10-30 V DC
  • OUTPUT: BIPOLAR 1 NPN
  • 1 PNP
  • EURO-STYLE QUICK-DISCONNECT CONNECTOR
  • 70231
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to QS30LDQ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
CAN$364.07
In-Stock

Radwell Independent Supply Chain New Level 1

CAN$364.07
SKU: 5433
1-4 Weeks
Save Up To CAN$119.53!
Additional quantities available with standard lead time.
41 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$0.00
In-Stock

Surplus Never Used Original Packaging

CAN$285.85
SKU: 5434
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$247.64
SKU: 5435
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$225.00
SKU: 5436
Call 1.855.752.9393 for Availability
If you need a specific firmware or series relating to QS30LDQ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.