Home >  Safety Systems  >  Light Curtain  >  BANNER ENGINEERING  >  MSE3624

MSE3624

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 1.54 kgs
Estimated Value - CAN$4,880.30
Save as much as 42%
Last Value Update: 2021-03-03
Product Description
Alternate Part Numbers
Warranty
  • MSE3624
  • DISCONTINUED BY MANUFACTURER
  • LIGHT CURTAIN EMITTER
  • MINI-SCREEN
  • BLACK ANODIZED
  • DEFINED AREA / 914 MM / 36 INCH
  • RANGE / 9 METER / 30 FT
  • WITH INTEGRAL QUICK-DISCONNECT
  • REPLACEMENT UNIT ONLY
  • MINI-SCREEN CONTROL BOXES NO LONGER AVAILABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MSE3624, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$2,928.18
In-Stock

Surplus Never Used Original Packaging

CAN$3,709.02
SKU: 5324
Save Up To CAN$1,171.27!
2 in US!

Surplus Never Used Radwell Packaging

CAN$3,220.99
SKU: 5325
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$2,928.18
SKU: 5326
Save Up To CAN$1,952.12!
o
Rush Available
10 in US!
10 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
CAN$2,100.00
Average Delivery 5-20 Days
CAN$2,100.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MSE3624, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.