MSCA-1

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 3.63 kgs
Estimated Value - CAN$1,950.10
Save as much as 43%
Last Value Update: 2020-12-08
Product Description
Warranty
  • MSCA1
  • DISCONTINUED BY MANUFACTURER
  • SAFETY CONTROLLER
  • MINI SCREEN
  • 115 VAC
  • 400MA
  • 50/60 HZ
  • METAL CONTROL BOX
  • BLANKING: 2 BEAM FLOATING
  • MFG NUMBER: 37931
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to MSCA-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

CAN$1,482.08
SKU: 5291
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$1,287.07
SKU: 5292
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$1,170.06
SKU: 5293
Save Up To CAN$780.04!
o
Rush Available
26 in US!
7 in CA!
2 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
CAN$840.00
We will beat any competitor's repair rate!
o
Rush Available
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to MSCA-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.