Home >  Valves  >  Solenoid Valve  >  ASCO  >  L01SA4594000061

L01SA4594000061

Manufactured by ASCO ASCO NUMATICS

representative photo
click to zoom
Weight: 0.18 kgs
Estimated Value - CAN$104.00
Save as much as 52%
Last Value Update: 2022-04-08
Product Description
Alternate Part Numbers
Warranty
  • L01SA4594000061
  • SOLENOID VALVE
  • L01 SERIES
  • 1/8" PORTS
  • SINGLE DIRECT SOLENOID
  • SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE
  • 2 POSITION
  • 4-WAY
  • LINE MOUNTED
  • COMMON EXHAUST
  • DIN PLUG-IN DC SOLENOID
  • NPTF
  • 24 V DC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to L01SA4594000061, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASCO

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
CAN$84.00
In-Stock

Radwell Independent Supply Chain New Level 1

CAN$84.00
SKU: 39399
Save Up To CAN$20.00!
Additional quantities available with standard lead time.
78 in US!
2 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$0.00
In-Stock

Surplus Never Used Original Packaging

CAN$64.00
SKU: 39400
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$56.00
SKU: 39401
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$50.00
SKU: 39402
Call 1.855.752.9393 for Availability
REPAIR YOURS
Call us for all your repair needs
Alternative Options
More Product Options
Available To Order
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to L01SA4594000061, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.