199-DR2

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 199-DR2 0
ALLEN BRADLEY 199-DR2 1
representative photo
click to zoom
Weight: 0.20 kgs
Estimated Value - CAN$33.62
Save as much as 35 %
Last Value Update: 2020-10-01
Product Description
Warranty
  • 199DR2
  • DIN RAIL
  • SYMMETRICAL
  • ZINC PLATED
  • CHROMATED STEEL
  • 35MM X 7.5 MM X 2METER
If you need a specific series relating to 199-DR2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

BUYING / REPAIR OPTIONS

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
CAN$27.15

Original Packaging

CAN$31.03
SKU: 336632
Ships in 24 hours
Save Up To CAN$2.59!
Order Before 3PM
Order Before 3PM ET
19 in CA!

Radwell Packaging

CAN$27.15
SKU: 336633
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To CAN$6.47!
2 in UK!

Radwell Certified

CAN$21.98
SKU: 336634
Call 1.855.752.9393 for Availability
If you need a specific series relating to 199-DR2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.