Home >  Contactors & Starters  >  Contactor  >  ALLEN BRADLEY  >  100S-C09D32C

100S-C09D32C

Manufactured by ALLEN BRADLEY

representative photo
click to zoom
Weight: 0.39 kgs
Estimated Value - CAN$306.31
Save as much as 35%
Last Value Update: 2022-01-19
Product Description
Warranty
  • 100SC09D32C
  • SAFETY CONTACTOR
  • 9 A
  • 110V 50 HZ / 120V 60 HZ.
  • 3 NORMALLY OPEN POWER POLES
  • 3 NOC & 2 NCC
  • LINE SIDE COIL TERMINATION
  • STANDARD CONTACT
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific series relating to 100S-C09D32C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$199.77
In-Stock

Original Packaging

CAN$275.68
SKU: 21024220
2-5 Days
Ships from United States
Save Up To CAN$30.63!
3 in US!

Radwell Packaging

CAN$245.05
SKU: 21024221
Call 1.855.752.9393 for Availability

Radwell Certified

CAN$199.77
SKU: 21024222
2-10 Days
Ships from United States
Save Up To CAN$106.54!
o
Rush Available
2 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific series relating to 100S-C09D32C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.