Home >  Contactors & Starters  >  Contactor  >  ALLEN BRADLEY  >  100L-C20NJ4

100L-C20NJ4

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 100L-C20NJ4 0
ALLEN BRADLEY 100L-C20NJ4 1
representative photo
click to zoom
Weight: 0.39 kgs
Estimated Value - CAN$557.50
Save as much as 45%
Last Value Update: 2022-01-19
Product Description
Warranty
  • 100LC20NJ4
  • LIGHTING CONTACTOR
  • OPEN
  • 24V AC 60 HZ
  • 20 A
  • 4 POLES
  • 24VAC 60HZ
  • HOLD-IN CONTACT NOT INCLUDED
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific series relating to 100L-C20NJ4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$501.75
In-Stock

Original Packaging

CAN$501.75
SKU: 6866
2-5 Days
Ships from New Jersey, USA
Save Up To CAN$55.75!
1 in US!

Radwell Packaging

CAN$446.00
SKU: 6867
Call 1.855.752.9393 for Availability

Radwell Certified

CAN$362.38
SKU: 6868
Call 1.855.752.9393 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
CAN$252.00
Average Delivery 2-10 Days
CAN$252.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific series relating to 100L-C20NJ4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.