PNOZ S7 24VDC 4 N/O 1 N/C by PILZ
PNOZ S7 24VDC 4 N/O 1 N/C
CAN$496.34/ea
PILZ PNOZ S7 24VDC 4 N/O 1 N/C
In Stock Ships by Monday, October 19 Fast Shipping Available

*Image shown is a representation only. Actual product may vary

Get It Repaired

Price On Request
Send your item to our certified technicians for a full evaluation. You’ll receive a repair quote within 24 hours. The price is an estimate and may change after inspection, but we’ll always confirm before proceeding.

2-Year Radwell Warranty

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Last Value Update: 2026-08-05

Manufactured by PILZ

PNOZ S7 24VDC 4 N/O 1 N/C

Manufactured by PILZ
2-Year Radwell Warranty

Refurbished

Radwell SKU 25228908
In Stock 74 available
Stock Locations
17
Canada
20
United Kingdom
28
United States
9
European Union
Lowest Price
Get It Fast
CAN$298.11/ea
Ships by : Monday, October 19
Ships by : Monday, October 19

Never Used Radwell Packaging

Radwell SKU 25228907
Low Stock only 5 left
Stock Locations
5
European Union
CAN$327.77/ea
Ships by : Monday, October 26
Ships by : Monday, October 26

Never Used Original Packaging

Radwell SKU 25228906
Low Stock only 1 left
Stock Locations
1
European Union
CAN$377.71/ea
Ships by : Monday, October 26
Ships by : Monday, October 26

New Product

Radwell SKU 25228905
In Stock 13 available
Stock Locations
1
United Kingdom
12
United States
CAN$496.34/ea
Ships by : Friday, October 23
Ships by : Friday, October 23
Ship to:
Canada, L8E 0C5 |

Final delivery date is calculated in cart & checkout

+ CAN$99.27/ ea
For more quantity please contact Customer Service
+ CAN$75.54/ ea
only 1 available
For more quantity please contact Customer Service
+ CAN$65.55/ ea
For more quantity please contact Customer Service
+ CAN$59.62/ ea
For more quantity please contact Customer Service

By purchasing this item, you agree to the Terms & Conditions

Radwell is NOT an authorized distributor of PILZ

Import and duties are calculated at cart/checkout

Get It Repaired

Price On Request
Send your item to our certified technicians for a full evaluation. You’ll receive a repair quote within 24 hours. The price is an estimate and may change after inspection, but we’ll always confirm before proceeding.

2-Year Radwell Warranty

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Last Value Update: 2026-08-05

Need Help?

Please Visit Our Help Center

Call Order toll free: +1 (855) 752-9393

Order international: +1 609.288.9393

Order from EU: +44 1782 576800

Need
More Help?

Personalized guidance and expert insights. Get fast and efficient help from our experienced sales or customer service teams. No question too small, nor problem too big.