Home >  Sensors & Switches  >  Foot Switch  >  OJIDEN  >  OFL-1-SM2C

OFL-1-SM2C

Manufactured by OJIDEN

representative photo
click to zoom
Weight: 1.77 kgs
Estimated Value - CAN$254.95
Save as much as 40%
Last Value Update: 2016-10-27
Product Description
Warranty
  • OFL1SM2C
  • DISCONTINUED BY MANUFACTURER
  • FOOT SWITCH 10A 250VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to OFL-1-SM2C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OJIDEN

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
CAN$0.00
In-Stock

Surplus Never Used Original Packaging

CAN$191.56
SKU: 26316685
Call 1.855.752.9393 for Availability

Surplus Never Used Radwell Packaging

CAN$166.75
SKU: 26316686
Call 1.855.752.9393 for Availability

Previously Used / Radwell Certified

CAN$152.97
SKU: 26316687
Call 1.855.752.9393 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to OFL-1-SM2C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.