POWERSUPPLY 230VAC 2,8A-AC1206 by EFECTOR
POWERSUPPLY 230VAC 2,8A-AC1206
CAN$155.35/ea
EFECTOR POWERSUPPLY 230VAC 2,8A-AC1206
EFECTOR POWERSUPPLY 230VAC 2,8A-AC1206
In Stock Ships by Monday, September 28 Fast Shipping Available

*Image shown is a representation only. Actual product may vary

Get It Repaired

est. CAN$360.00/ea
Send your item to our certified technicians for a full evaluation. You’ll receive a repair quote within 24 hours. The price is an estimate and may change after inspection, but we’ll always confirm before proceeding.

2-Year Radwell Warranty

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Last Value Update: 2026-04-08

Manufactured by EFECTOR IFM

POWERSUPPLY 230VAC 2,8A-AC1206

2-Year Radwell Warranty

Manufactured by EFECTOR IFM

Refurbished

Radwell SKU 65550578
In Stock 31 available
Stock Locations
1
Canada
17
United Kingdom
12
United States
1
European Union
Lowest Price
Get It Fast
CAN$155.35/ea
Ships by : Monday, September 28
Ships by : Monday, September 28

Never Used Radwell Packaging

Radwell SKU 65550577
Request a quote
Submit quote request below or call 1.855.752.9393
CAN$448.45/ea

Never Used Original Packaging

Radwell SKU 65550576
Request a quote
Submit quote request below or call 1.855.752.9393
CAN$516.41/ea
Ship to:
Canada, L8E 0C5 |
Rush order:
Available in cart

Final delivery date is calculated in cart & checkout

+ CAN$103.28/ ea
+ CAN$89.69/ ea
+ CAN$31.07/ ea
For more quantity please contact Customer Service

By purchasing this item, you agree to the Terms & Conditions

Radwell is NOT an authorized distributor of EFECTORIFM

Get It Repaired

est. CAN$360.00/ea
Send your item to our certified technicians for a full evaluation. You’ll receive a repair quote within 24 hours. The price is an estimate and may change after inspection, but we’ll always confirm before proceeding.

2-Year Radwell Warranty

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Last Value Update: 2026-04-08

Need Help?

Please Visit Our Help Center

Call Order toll free: +1 (855) 752-9393

Order international: +1 609.288.9393

Order from EU: +44 1782 576800

Need
More Help?

Personalized guidance and expert insights. Get fast and efficient help from our experienced sales or customer service teams. No question too small, nor problem too big.